Alpha Wire Hook-up Wire 3081 BK001

Description
1000' BLACK HOOK-UP WIRE
Request a Quote
Description
1000' BLACK HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3081 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3081 BK001
Hook-up Wire 3081 BK001
1000' BLACK HOOK-UP WIRE

1000' BLACK HOOK-UP WIRE

Buy Now
Hook Up Wire - 2773701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773701
Hook Up Wire 2773701
Alpha Wire 3081 BK001 Hook Up Wire

Alpha Wire 3081 BK001 Hook Up Wire

Supplier's Site
3081 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft - ALP3081-BK001 - Lapp Tannehill
Savage, MN, United States
3081 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
ALP3081-BK001
3081 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft ALP3081-BK001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 3081 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 10 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 1000ft, 3081 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3081 BK001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.184 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3081 BK001 2773701 ALP3081-BK001
Product Name Hook-up Wire Hook Up Wire 3081 BK001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 10 AWG - 105/30 Stranded Conductor - Tinned Copper - 600V - Black - 1000ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 10 AWG 10 AWG
Stranding Type 105
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 081148-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.1220 inch (3.1 mm)
Wire Weight 0.0543 lbs/ft (0.0807 g/mm)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details