Alpha Wire Hook Up Wire, 100Ft, 12Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire 3080 YL005

Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 12AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 12Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire - 94C1773 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 12Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire
94C1773
Hook Up Wire, 100Ft, 12Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire 94C1773
HOOK UP WIRE, 100FT, 12AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 12AWG, COPPER, YELLOW, 600V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:12AWG; Conductor Area CSA:3.315mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94C1773
Product Name Hook Up Wire, 100Ft, 12Awg, Copper, Yellow, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details