Alpha Wire Hook-up Wire 3080 BK005

Description
100' BLACK HOOK-UP WIRE
Request a Quote
Description
100' BLACK HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3080 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3080 BK005
Hook-up Wire 3080 BK005
100' BLACK HOOK-UP WIRE

100' BLACK HOOK-UP WIRE

Buy Now
3080 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft - ALP3080-BK005 - Lapp Tannehill
Savage, MN, United States
3080 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft
ALP3080-BK005
3080 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft ALP3080-BK005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3080 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3080 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 12 AWG, Stranded Conductor, Tinned Copper, 600V, Black, 100ft, 3080 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3080 BK005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 12 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.157 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Hook-Up Wire 12 AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V - 70136077 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hook-Up Wire 12 AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V
70136077
Hook-Up Wire 12 AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V 70136077
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3080 BK005 ALP3080-BK005 70136077
Product Name Hook-up Wire 3080 BK005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 12 AWG - 65/30 Stranded Conductor - Tinned Copper - 600V - Black - 100ft Hook-Up Wire 12 AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.1570 inch (3.99 mm)
Rated Temperature -40 to 105 C (-40 to 221 F) -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 058855-000 - TE Connectivity
Specs
Rated Voltage 1000 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Brimflyx™ Ultra-flexible Lead Wire - 1250 / 1251 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 200 to 1000 volts
Nominal Diameter 0.0150 to 0.1150 inch (0.3810 to 2.92 mm)
View Details