Alpha Wire Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire 3079 YL001

Description
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire - 02F8468 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire
02F8468
Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire 02F8468
HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8468
Product Name Hook Up Wire, 1000Ft 14Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details