Alpha Wire Hook Up Wire, 100Ft, 14Awg Copper Violet; Jacket Material Alpha Wire 3079 VI005

Description
HOOK UP WIRE, 100FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg Copper Violet; Jacket Material Alpha Wire - 06M3935 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg Copper Violet; Jacket Material Alpha Wire
06M3935
Hook Up Wire, 100Ft, 14Awg Copper Violet; Jacket Material Alpha Wire 06M3935
HOOK UP WIRE, 100FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06M3935
Product Name Hook Up Wire, 100Ft, 14Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details