Alpha Wire Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire 3079 VI001

Description
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire - 85K9785 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire
85K9785
Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire 85K9785
HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9785
Product Name Hook Up Wire, 1000Ft 14Awg Copper Violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023050 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details