Alpha Wire Hook Up Wire 3079 SL005

Description
Alpha Wire 3079 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3079 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425592
Hook Up Wire 8425592
Alpha Wire 3079 SL005 Hook Up Wire

Alpha Wire 3079 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3079 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3079 SL005
Hook-up Wire 3079 SL005
3079 SLATE 100 FT

3079 SLATE 100 FT

Buy Now
3079 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP3079-SL005 - Lapp Tannehill
Savage, MN, United States
3079 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP3079-SL005
3079 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP3079-SL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3079 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3079 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3079 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3079 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425592 3079 SL005 ALP3079-SL005
Product Name Hook Up Wire Hook-up Wire 3079 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international tew-105, ft1, mtw, tw, ul awm/style 1015 CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1382 inch (3.51 mm) 0.1380 inch (3.51 mm)
Wire Conductor Copper Copper
International 2.1 mm² (0.0033 in²)
Stranding Type 41/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
Hook Up Wire - 181835-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
High Voltage Silicone Rubber, Lead Wire - 1808 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 20000 to 40000 volts
Nominal Diameter 0.1210 to 0.3250 inch (3.07 to 8.25 mm)
View Details