Alpha Wire Hook Up Wire, 1000Ft, 14Awg Copper, Gray; Jacket Material Alpha Wire 3079 SL001

Description
HOOK UP WIRE, 1000FT, 14AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 14AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 14Awg Copper, Gray; Jacket Material Alpha Wire - 85K9783 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 14Awg Copper, Gray; Jacket Material Alpha Wire
85K9783
Hook Up Wire, 1000Ft, 14Awg Copper, Gray; Jacket Material Alpha Wire 85K9783
HOOK UP WIRE, 1000FT, 14AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 14AWG COPPER, GRAY; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9783
Product Name Hook Up Wire, 1000Ft, 14Awg Copper, Gray; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details