HOOK UP WIRE, 100FT, 14AWG, COPPER, RED; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
HOOK-UP STRND 14AWG RED 100'
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 02F8456 | 3079 RD005 |
| Product Name | Hook Up Wire, 100Ft, 14Awg, Copper, Red; Jacket Material Alpha Wire | Single Conductor Cables (Hook-Up Wire) |
| Standards / Certifications | RoHS |