Alpha Wire Hook Up Wire, 1000Ft 14Awg Copper Orange; Jacket Material Alpha Wire 3079 OR001

Description
HOOK UP WIRE, 1000FT 14AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 14AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 14Awg Copper Orange; Jacket Material Alpha Wire - 85K9784 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 14Awg Copper Orange; Jacket Material Alpha Wire
85K9784
Hook Up Wire, 1000Ft 14Awg Copper Orange; Jacket Material Alpha Wire 85K9784
HOOK UP WIRE, 1000FT 14AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 14AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:14AWG; Conductor Area CSA:2.09mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9784
Product Name Hook Up Wire, 1000Ft 14Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details