Alpha Wire Hook-up Wire 3079 GY005

Description
3079 GRN/YEL 100 FT
Request a Quote
Description
3079 GRN/YEL 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3079 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3079 GY005
Hook-up Wire 3079 GY005
3079 GRN/YEL 100 FT

3079 GRN/YEL 100 FT

Buy Now
Hook-up Wire, 14AWG; 41/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe - 70136034 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hook-up Wire, 14AWG; 41/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe
70136034
Hook-up Wire, 14AWG; 41/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe 70136034
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.032 in. color-coded PVC insulation

0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.032 in. color-coded PVC insulation
Supplier's Site
3079 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft - ALP3079-GY005 - Lapp Tannehill
Savage, MN, United States
3079 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
ALP3079-GY005
3079 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft ALP3079-GY005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3079 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3079 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3079 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3079 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.138 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3079 GY005 70136034 ALP3079-GY005
Product Name Hook-up Wire Hook-up Wire, 14AWG; 41/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe 3079 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 14 AWG - 41/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts 600 volts
Rated Temperature -20 to ? C (-4 to ? F) -40 to 105 C (-40 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 1085903001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details
Hook Up Wire - 1113143 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0433 inch (1.1 mm)
Wire Insulation Polyamide
View Details