Alpha Wire Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Alpha Wire 3079 GY005

Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Alpha Wire - 92F7626 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Alpha Wire
92F7626
Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Alpha Wire 92F7626
HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 14AWG, COPPER, GREEN/YELLOW, 600V; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7626
Product Name Hook Up Wire, 100Ft, 14Awg, Copper, Green/yellow, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details