Alpha Wire Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire 3077 WH001

Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire - 85K9780 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire
85K9780
Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire 85K9780
HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85K9780
Product Name Hook Up Wire, 1000Ft, 16Awg Copper White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details