Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 3077 VI001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire - 85K9779 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire
85K9779
Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire 85K9779
HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER VIOLET; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 3077 VI001 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3077 VI001
Single Conductor Cables (Hook-Up Wire) 3077 VI001
HOOK-UP STRND 16AWG VIOLET 1000'

HOOK-UP STRND 16AWG VIOLET 1000'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 85K9779 3077 VI001
Product Name Hook Up Wire, 1000Ft 16Awg Copper Violet; Jacket Material Alpha Wire Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details