Alpha Wire Hook Up Wire 3077 SL005

Description
Alpha Wire 3077 SL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3077 SL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425511
Hook Up Wire 8425511
Alpha Wire 3077 SL005 Hook Up Wire

Alpha Wire 3077 SL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3077 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3077 SL005
Hook-up Wire 3077 SL005
3077 SLATE 100 FT

3077 SLATE 100 FT

Buy Now
3077 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP3077-SL005 - Lapp Tannehill
Savage, MN, United States
3077 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP3077-SL005
3077 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP3077-SL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3077 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 3077 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 SL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8425511 3077 SL005 ALP3077-SL005
Product Name Hook Up Wire Hook-up Wire 3077 SL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1230, ce:eu low voltage directive 2006/95/ec, csa international, ft1, mtw, tew-105, ul awm/style 1015, vw-1 CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1240 inch (3.15 mm) 0.1240 inch (3.15 mm)
Wire Conductor Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 163027-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0550 inch (1.4 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
View Details
Hook Up Wire - 1225879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
High Temperature Extruded Lead Wires - 1718 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS, REACH
Rated Voltage 600 volts
Nominal Diameter 0.0460 to 0.0710 inch (1.17 to 1.8 mm)
View Details