Alpha Wire Hook-up Wire 3077 RD005

Description
100' RED HOOK-UP WIRE
Request a Quote
Description
100' RED HOOK-UP WIRE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3077 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3077 RD005
Hook-up Wire 3077 RD005
100' RED HOOK-UP WIRE

100' RED HOOK-UP WIRE

Buy Now
HOOK UP WIRE 16AWG 26/30, 600V, 105C, MIL-W-16878E Type B, UL AWM Style 1015 - 70135822 - Allied Electronics, Inc.
Fort Worth, TX, USA
HOOK UP WIRE 16AWG 26/30, 600V, 105C, MIL-W-16878E Type B, UL AWM Style 1015
70135822
HOOK UP WIRE 16AWG 26/30, 600V, 105C, MIL-W-16878E Type B, UL AWM Style 1015 70135822
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site
3077 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP3077-RD005 - Lapp Tannehill
Savage, MN, United States
3077 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP3077-RD005
3077 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP3077-RD005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3077 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3077 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3077 RD005 70135822 ALP3077-RD005
Product Name Hook-up Wire HOOK UP WIRE 16AWG 26/30, 600V, 105C, MIL-W-16878E Type B, UL AWM Style 1015 3077 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts 600 volts
Rated Temperature -20 to ? C (-4 to ? F) -40 to 105 C (-40 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1178493001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 0.7500 mm² (0.0012 in²)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details