Alpha Wire Hook Up Wire, 1000Ft, 16Awg, Copper, Orange, 600V; Jacket Material Alpha Wire 3077 OR001

Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, ORANGE, 600V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT, 16AWG, COPPER, ORANGE, 600V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 16Awg, Copper, Orange, 600V; Jacket Material Alpha Wire - 02F8451 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Orange, 600V; Jacket Material Alpha Wire
02F8451
Hook Up Wire, 1000Ft, 16Awg, Copper, Orange, 600V; Jacket Material Alpha Wire 02F8451
HOOK UP WIRE, 1000FT, 16AWG, COPPER, ORANGE, 600V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, ORANGE, 600V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8451
Product Name Hook Up Wire, 1000Ft, 16Awg, Copper, Orange, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details