Alpha Wire Hook Up Wire 3077 GY005

Description
Alpha Wire 3077 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3077 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1214288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1214288
Hook Up Wire 1214288
Alpha Wire 3077 GY005 Hook Up Wire

Alpha Wire 3077 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3077 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3077 GY005
Hook-up Wire 3077 GY005
3077 GRN/YEL 100 FT

3077 GRN/YEL 100 FT

Buy Now
Wire, Hook-up; 16AWG; 26/30 strand; -20to 105degC PVC Ins; Green/Yellow Stripe - 70136032 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 16AWG; 26/30 strand; -20to 105degC PVC Ins; Green/Yellow Stripe
70136032
Wire, Hook-up; 16AWG; 26/30 strand; -20to 105degC PVC Ins; Green/Yellow Stripe 70136032
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.032 in. color-coded PVC insulation

0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.032 in. color-coded PVC insulation
Supplier's Site
3077 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft - ALP3077-GY005 - Lapp Tannehill
Savage, MN, United States
3077 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
ALP3077-GY005
3077 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft ALP3077-GY005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3077 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3077 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3077 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.124 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1214288 3077 GY005 70136032 ALP3077-GY005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; 16AWG; 26/30 strand; -20to 105degC PVC Ins; Green/Yellow Stripe 3077 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 16 AWG - 26/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Ca prop 65, csa awm i a/b ft1 & tew 105, csa certified, rohs compliant, ul awm 1015 vw-1, ul mtw, ul recognised CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1240 inch (3.15 mm) 0.1240 inch (3.15 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 26/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 052919-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details