Alpha Wire Single Conductor Cables (Hook-Up Wire) 3077 GY001

Description
HOOK-UP STRND 16AWG GRN/YW 1000'
Datasheet
Description
HOOK-UP STRND 16AWG GRN/YW 1000'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3077 GY001 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3077 GY001
Single Conductor Cables (Hook-Up Wire) 3077 GY001
HOOK-UP STRND 16AWG GRN/YW 1000'

HOOK-UP STRND 16AWG GRN/YW 1000'

Supplier's Site Datasheet
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Alpha Wire - 85K9778 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Alpha Wire
85K9778
Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Alpha Wire 85K9778
HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 16AWG, COPPER, GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3077 GY001 85K9778
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 1000Ft, 16Awg, Copper, Green/yellow; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822 / RG8830 / RG8831 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details