The Hook Up Wire, part number 89K8191, is a 100-foot length of 16 AWG copper wire with a blue PVC jacket. It is designed for a variety of electrical applications and is compliant with multiple industry standards, including UL AWM/Style 1015 and CSA TEW-105, with a voltage rating of 600 VRMS. The wire operates effectively within a temperature range of -40°C to 105°C and has a maximum pull tension of 20.4 lbs. The wire's construction features a nominal insulation wall thickness of 0.032 inches, ensuring durability and reliability in various environments. Additionally, it meets RoHS compliance and does not contain hazardous substances as defined by EU regulations. This product is suitable for engineers seeking a reliable hookup wire for their projects.
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:16AWG; Conductor Area CSA:1.326mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 89K8191 |
| Product Name | Hook Up Wire, 100Ft, 16Awg, Copper, Blue; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |