Alpha Wire Single Conductor Cables (Hook-Up Wire) 3077 BK005

Description
HOOK-UP STRND 16AWG BLACK 100'
Datasheet
Description
HOOK-UP STRND 16AWG BLACK 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3077 BK005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3077 BK005
Single Conductor Cables (Hook-Up Wire) 3077 BK005
HOOK-UP STRND 16AWG BLACK 100'

HOOK-UP STRND 16AWG BLACK 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 16Awg, Copper, Black, 600V; Jacket Material Alpha Wire - 02F8435 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 16Awg, Copper, Black, 600V; Jacket Material Alpha Wire
02F8435
Hook Up Wire, 100Ft, 16Awg, Copper, Black, 600V; Jacket Material Alpha Wire 02F8435
HOOK UP WIRE, 100FT, 16AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 16AWG, COPPER, BLACK, 600V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3077 BK005 02F8435
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 16Awg, Copper, Black, 600V; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.67 ft (5.08 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers