Alpha Wire Hook Up Wire, 1000Ft, 18Awg, Copper, White, 600V; Jacket Material Alpha Wire 3075 WH001

Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Description
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft, 18Awg, Copper, White, 600V; Jacket Material Alpha Wire - 02F8424 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft, 18Awg, Copper, White, 600V; Jacket Material Alpha Wire
02F8424
Hook Up Wire, 1000Ft, 18Awg, Copper, White, 600V; Jacket Material Alpha Wire 02F8424
HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT, 18AWG, COPPER, WHITE, 600V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8424
Product Name Hook Up Wire, 1000Ft, 18Awg, Copper, White, 600V; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details