Alpha Wire Single Conductor Cables (Hook-Up Wire) 3075 SL005

Description
HOOK-UP STRND 18AWG SLATE 100'
Datasheet
Description
HOOK-UP STRND 18AWG SLATE 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3075 SL005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3075 SL005
Single Conductor Cables (Hook-Up Wire) 3075 SL005
HOOK-UP STRND 18AWG SLATE 100'

HOOK-UP STRND 18AWG SLATE 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Gray, 600V; Jacket Material Alpha Wire - 02F8422 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Gray, 600V; Jacket Material Alpha Wire
02F8422
Hook Up Wire, 100Ft, 18Awg, Copper, Gray, 600V; Jacket Material Alpha Wire 02F8422
HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY, 600V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, GRAY, 600V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3075 SL005 02F8422
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Gray, 600V; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

BMW 10pins overmolded to OBDII female - QLC16063 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details