Alpha Wire Hook Up Wire 3075 RD005

Description
Alpha Wire 3075 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3075 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3836290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3836290
Hook Up Wire 3836290
Alpha Wire 3075 RD005 Hook Up Wire

Alpha Wire 3075 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3075 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3075 RD005
Hook-up Wire 3075 RD005
100' RED HOOK-UP WIRE

100' RED HOOK-UP WIRE

Buy Now
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red - 70135812 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red
70135812
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red 70135812
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site
3075 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP3075-RD005 - Lapp Tannehill
Savage, MN, United States
3075 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP3075-RD005
3075 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP3075-RD005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3075 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3075 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3836290 3075 RD005 70135812 ALP3075-RD005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red 3075 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.1110 inch (2.82 mm) 0.1110 inch (2.82 mm)
Wire Conductor Copper Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 108201-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details