Alpha Wire Hook Up Wire 3075 RD001

Description
Alpha Wire 3075 RD001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3075 RD001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 291213 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
291213
Hook Up Wire 291213
Alpha Wire 3075 RD001 Hook Up Wire

Alpha Wire 3075 RD001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3075 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3075 RD001
Hook-up Wire 3075 RD001
1000' RED HOOK-UP WIRE

1000' RED HOOK-UP WIRE

Buy Now
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red - 70136003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red
70136003
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red 70136003
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site
3075 RD001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft - ALP3075-RD001 - Lapp Tannehill
Savage, MN, United States
3075 RD001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
ALP3075-RD001
3075 RD001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft ALP3075-RD001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 3075 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 1000ft, 3075 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 291213 3075 RD001 70136003 ALP3075-RD001
Product Name Hook Up Wire Hook-up Wire Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Red 3075 RD001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Red - 1000ft
Rated Temperature 105 C (221 F) -20 to ? C (-4 to ? F) -40 to 105 C (-40 to 221 F)
Wire Conductor Copper; Tinned Copper Copper Copper
North American 18 AWG 18 AWG 18 AWG
Stranding Type 16
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1002413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details