Alpha Wire Hook Up Wire 3075 GY005

Description
Alpha Wire 3075 GY005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3075 GY005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8425466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8425466
Hook Up Wire 8425466
Alpha Wire 3075 GY005 Hook Up Wire

Alpha Wire 3075 GY005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3075 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3075 GY005
Hook-up Wire 3075 GY005
3075 GRN/YEL 100 FT

3075 GRN/YEL 100 FT

Buy Now
3075 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft - ALP3075-GY005 - Lapp Tannehill
Savage, MN, United States
3075 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
ALP3075-GY005
3075 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft ALP3075-GY005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3075 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3075 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Green/Yellow Stripe - 70136030 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Green/Yellow Stripe
70136030
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Green/Yellow Stripe 70136030
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.032 in. color-coded PVC insulation

0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.032 in. color-coded PVC insulation
Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8425466 3075 GY005 ALP3075-GY005 70136030
Product Name Hook Up Wire Hook-up Wire 3075 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Green/Yellow Stripe
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; Awm i a/b, awm/style 1231, ce:eu low voltage directive 2006/95/ec, csa international tew-106, ft2, mtw, ul awm/style 1016, vw-2 CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.1110 inch (2.82 mm) 0.1110 inch (2.82 mm)
Wire Conductor Copper Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 16/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1002413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details