Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 3075 GR005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire - 86K9057 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
86K9057
Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire 86K9057
HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 86K9057
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details