Alpha Wire Single Conductor Cables (Hook-Up Wire) 3075 BR005

Description
HOOK-UP STRND 18AWG BROWN 100'
Datasheet
Description
HOOK-UP STRND 18AWG BROWN 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3075 BR005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3075 BR005
Single Conductor Cables (Hook-Up Wire) 3075 BR005
HOOK-UP STRND 18AWG BROWN 100'

HOOK-UP STRND 18AWG BROWN 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Brown; Jacket Material Alpha Wire - 02F8420 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Brown; Jacket Material Alpha Wire
02F8420
Hook Up Wire, 100Ft, 18Awg, Copper, Brown; Jacket Material Alpha Wire 02F8420
HOOK UP WIRE, 100FT, 18AWG, COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3075 BR005 02F8420
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Brown; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details