Alpha Wire Hook-up Wire 3075 BR001

Description
3075 BROWN 1000 FT
Request a Quote
Description
3075 BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3075 BR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3075 BR001
Hook-up Wire 3075 BR001
3075 BROWN 1000 FT

3075 BROWN 1000 FT

Buy Now
3075 BR001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft - ALP3075-BR001 - Lapp Tannehill
Savage, MN, United States
3075 BR001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
ALP3075-BR001
3075 BR001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft ALP3075-BR001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 3075 BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 1000ft, 3075 BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 BR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3075 BR001 ALP3075-BR001
Product Name Hook-up Wire 3075 BR001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Brown - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.1110 inch (2.82 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 32-2546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details