Alpha Wire Single Conductor Cables (Hook-Up Wire) 3075 BL005

Description
HOOK-UP STRND 18AWG BLUE 100'
Datasheet
Description
HOOK-UP STRND 18AWG BLUE 100'
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cables (Hook-Up Wire) - 3075 BL005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3075 BL005
Single Conductor Cables (Hook-Up Wire) 3075 BL005
HOOK-UP STRND 18AWG BLUE 100'

HOOK-UP STRND 18AWG BLUE 100'

Supplier's Site Datasheet
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire - 86K9056 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
86K9056
Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire 86K9056
HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG, COPPER, BLUE; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 3075 BL005 86K9056
Product Name Single Conductor Cables (Hook-Up Wire) Hook Up Wire, 100Ft, 18Awg, Copper, Blue; Jacket Material Alpha Wire
Product Type Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers