Alpha Wire Hook Up Wire 3075 BL001

Description
Alpha Wire 3075 BL001 Hook Up Wire
Request a Quote
Description
Alpha Wire 3075 BL001 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2773699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2773699
Hook Up Wire 2773699
Alpha Wire 3075 BL001 Hook Up Wire

Alpha Wire 3075 BL001 Hook Up Wire

Supplier's Site
Hook-up Wire - 3075 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3075 BL001
Hook-up Wire 3075 BL001
3075 BLUE 1000 FT

3075 BLUE 1000 FT

Buy Now
3075 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft - ALP3075-BL001 - Lapp Tannehill
Savage, MN, United States
3075 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
ALP3075-BL001
3075 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft ALP3075-BL001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 3075 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 3075 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3075 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.111 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Blue - 70136006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Blue
70136006
Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Blue 70136006
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2773699 3075 BL001 ALP3075-BL001 70136006
Product Name Hook Up Wire Hook-up Wire 3075 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 18 AWG - 16/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft Wire, Hook-up; 18AWG; 16/30 strand; UL 1015; PVC Ins; Blue
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -20 to ? C (-4 to ? F)
North American 18 AWG 18 AWG 18 AWG
Stranding Type 16
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 167089-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - CW 5263-34 - Cooner Wire Company
Specs
Nominal Diameter 0.0087 inch (0.2210 mm)
Wire Conductor Pure Gold
North American 34 AWG
View Details
Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details