Alpha Wire Hook Up Wire, 100Ft, 18Awg Copper, Black; Jacket Material Alpha Wire 3075 BK005

Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 18AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 18Awg Copper, Black; Jacket Material Alpha Wire - 86K7264 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 18Awg Copper, Black; Jacket Material Alpha Wire
86K7264
Hook Up Wire, 100Ft, 18Awg Copper, Black; Jacket Material Alpha Wire 86K7264
HOOK UP WIRE, 100FT, 18AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 18AWG COPPER, BLACK; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:0.816mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Single Conductor Cables (Hook-Up Wire) - 3075 BK005 - ODG (Origin Data Global)
Shenzhen, China
Single Conductor Cables (Hook-Up Wire)
3075 BK005
Single Conductor Cables (Hook-Up Wire) 3075 BK005
HOOK-UP STRND 18AWG BLACK 100'

HOOK-UP STRND 18AWG BLACK 100'

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Cable Assemblies Cable Assemblies
Product Number 86K7264 3075 BK005
Product Name Hook Up Wire, 100Ft, 18Awg Copper, Black; Jacket Material Alpha Wire Single Conductor Cables (Hook-Up Wire)
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers