Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 100ft, 3073 VI005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3073 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.101 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo
| Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 3073 VI005 | ALP3073-VI005 | 70135799 |
| Product Name | Hook-up Wire | 3073 VI005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 20 AWG - 10/30 Stranded Conductor - Tinned Copper - 600V - Violet - 100ft | Hook-Up Wire; 20 AWG; 7/32; 0.032 in.; 0.094 in.; -20 degC; 105 degC; 600 V |
| Approvals | CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified | |
| Rated Voltage | 600 volts | 600 volts | |
| Nominal Diameter | 0.1010 inch (2.57 mm) | ||
| Rated Temperature | -40 to 105 C (-40 to 221 F) | -20 to ? C (-4 to ? F) |