Alpha Wire Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Alpha Wire 3073 OR001

Description
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Alpha Wire - 02F8410 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Alpha Wire
02F8410
Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Alpha Wire 02F8410
HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 1000FT 20AWG COPPER ORANGE; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8410
Product Name Hook Up Wire, 1000Ft 20Awg Copper Orange; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-090056-000 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 106 C (-40 to 223 F)
View Details
2 suppliers
Stability Cables - SP-1-MF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
Encoder cable - NEBM-M12G8-E-15-N-R3G8 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details