Alpha Wire Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire 3073 GY005

Description
HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire - 28B6731 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire
28B6731
Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire 28B6731
HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 20AWG COPPER GREEN/YELLOW; Jacket Material:PVC; Jacket Color:Green, Yellow; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 28B6731
Product Name Hook Up Wire 100Ft 20Awg Copper Green/yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG174/U to XM Micro-Hooks - 4051XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60136A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details