Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire 3071 YL005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire - 02F8376 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire
02F8376
Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire 02F8376
HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER YELLOW; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8376
Product Name Hook Up Wire, 100Ft, 22Awg Copper Yellow; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details