Alpha Wire Hook-up Wire 3071 YL001

Description
3071 YELLOW 1000 FT
Request a Quote
Description
3071 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3071 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3071 YL001
Hook-up Wire 3071 YL001
3071 YELLOW 1000 FT

3071 YELLOW 1000 FT

Buy Now
3071 YL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft - ALP3071-YL001 - Lapp Tannehill
Savage, MN, United States
3071 YL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
ALP3071-YL001
3071 YL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft ALP3071-YL001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 3071 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 3071 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 YL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 3071 YL001 ALP3071-YL001
Product Name Hook-up Wire 3071 YL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Rated Voltage 600 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 769-740 - Cooner Wire Company
Specs
Nominal Diameter 0.0122 inch (0.3099 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1225873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details