Alpha Wire Hook Up Wire 3071 RD005

Description
Alpha Wire 3071 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3071 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 3836060 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
3836060
Hook Up Wire 3836060
Alpha Wire 3071 RD005 Hook Up Wire

Alpha Wire 3071 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3071 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3071 RD005
Hook-up Wire 3071 RD005
3071 RED 100 FT

3071 RED 100 FT

Buy Now
3071 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP3071-RD005 - Lapp Tannehill
Savage, MN, United States
3071 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP3071-RD005
3071 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP3071-RD005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3071 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 3071 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; - 70135792 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
70135792
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 70135792
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3836060 3071 RD005 ALP3071-RD005 70135792
Product Name Hook Up Wire Hook-up Wire 3071 RD005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Red - 100ft Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Nominal Diameter 0.0941 inch (2.39 mm) 0.0940 inch (2.39 mm)
Wire Conductor Copper Copper Copper
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 7/0.25 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 180885-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1853910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2638 inch (6.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details