Alpha Wire Hook-up Wire 3071 GY005

Description
3071 GRN/YEL 100 FT
Request a Quote
Description
3071 GRN/YEL 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3071 GY005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3071 GY005
Hook-up Wire 3071 GY005
3071 GRN/YEL 100 FT

3071 GRN/YEL 100 FT

Buy Now
Hook Up Wire - 2780023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2780023
Hook Up Wire 2780023
Alpha Wire 3071 GY005 Hook Up Wire

Alpha Wire 3071 GY005 Hook Up Wire

Supplier's Site
Wire, Hook-up; 22AWG; 7/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe - 70136029 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-up; 22AWG; 7/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe
70136029
Wire, Hook-up; 22AWG; 7/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe 70136029
0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires Stranded tinned copper conductor 0.032 in. color-coded PVC insulation

0.032 in. Insulation Thickness, 600V, Color-Coded PVC Insulated Hook-Up Wires

  • Stranded tinned copper conductor
    0.032 in. color-coded PVC insulation
Supplier's Site
3071 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft - ALP3071-GY005 - Lapp Tannehill
Savage, MN, United States
3071 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
ALP3071-GY005
3071 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft ALP3071-GY005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3071 GY005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green/Yellow, 100ft, 3071 GY005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 GY005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green/Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 3071 GY005 2780023 70136029 ALP3071-GY005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-up; 22AWG; 7/30 strand; -20 to 105degC PVC Ins; Green/Yellow Stripe 3071 GY005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green/Yellow - 100ft
Rated Temperature 105 C (221 F) -20 to ? C (-4 to ? F) -40 to 105 C (-40 to 221 F)
North American 22 AWG 22 AWG 22 AWG
Stranding Type 7
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Primary Wire - 1641223001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
2 suppliers
Hook Up Wire - 1225872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details