Alpha Wire Hook Up Wire 3071 GR005

Description
Alpha Wire 3071 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 3071 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2778142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778142
Hook Up Wire 2778142
Alpha Wire 3071 GR005 Hook Up Wire

Alpha Wire 3071 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 3071 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3071 GR005
Hook-up Wire 3071 GR005
100' GREEN HOOK-UP

100' GREEN HOOK-UP

Buy Now
3071 GR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green - 100ft - ALP3071-GR005 - Lapp Tannehill
Savage, MN, United States
3071 GR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
ALP3071-GR005
3071 GR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green - 100ft ALP3071-GR005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 3071 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Green, 100ft, 3071 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 2778142 3071 GR005 ALP3071-GR005
Product Name Hook Up Wire Hook-up Wire 3071 GR005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Green - 100ft
Rated Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F)
North American 22 AWG 22 AWG
Stranding Type 7
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details