Hook Up Wire, 22 AWG, Green, 100 Ft, 600V is designed for various electrical applications. The wire features a PVC jacket and is compliant with multiple standards including UL AWM/STYLE 1015 and CSA TEW-105, ensuring a voltage rating of 600 VRMS and a temperature range of -40 to 105°C. The conductor has a nominal resistance of 16.2 Ω per 1000 ft at 20°C and an inductance of 0.08 µH/ft. This product is also RoHS compliant, meeting the requirements for hazardous substance restrictions. The wire is packaged in a continuous length of 100 ft, making it suitable for a range of projects requiring reliable hookup wire.
HOOK UP WIRE, 22AWG, GREEN, 100FT, 600V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 85K9771 |
| Product Name | Hook Up Wire, 22Awg, Green, 100Ft, 600V; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |