Alpha Wire Hook Up Wire, 100Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire 3071 BR005

Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire - 02F8378 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire
02F8378
Hook Up Wire, 100Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire 02F8378
HOOK UP WIRE, 100FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 22AWG COPPER, BROWN; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:22AWG; Conductor Area CSA:0.357mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8378
Product Name Hook Up Wire, 100Ft, 22Awg Copper, Brown; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII to DB9 female twisting with fabric tie - QLC16103 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details