Alpha Wire Hook-up Wire 3071 BL001

Description
3071 BLUE 1000 FT
Request a Quote
Description
3071 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3071 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3071 BL001
Hook-up Wire 3071 BL001
3071 BLUE 1000 FT

3071 BLUE 1000 FT

Buy Now
3071 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft - ALP3071-BL001 - Lapp Tannehill
Savage, MN, United States
3071 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft
ALP3071-BL001
3071 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft ALP3071-BL001
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 3071 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 1000ft, 3071 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3071 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.094 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; - 70135986 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
70135986
Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V; 70135986
-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

-20 to 105°C Operating Temperature, 0.032 in. Insulation, PVC Insulation Hook-Up Wire
Conductor: Stranded tinned copper. Color-coded polyvinylchloride insulation. Nominal Insulation Thickness: 0.032" (0.81 mm). Vo

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3071 BL001 ALP3071-BL001 70135986
Product Name Hook-up Wire 3071 BL001 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - Blue - 1000ft Wire, Hook-Up; 22 AWG; 7/32; 0.032 in.;0.094 in.; -20 degC; 105 degC; 600 V;
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105 CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized, CSA Certified
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0940 inch (2.39 mm)
Rated Temperature -40 to 105 C (-40 to 221 F) -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook Up Wire - 2441475 - RS Components, Ltd.
Specs
Nominal Diameter 0.0689 inch (1.75 mm)
International 1 mm² (0.0016 in²)
Stranding Type 0.25 mm
View Details
Hook Up Wire - 1805934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details