Alpha Wire Hook-up Wire 3070 YL005

Description
3070 YELLOW 100 FT
Request a Quote
Description
3070 YELLOW 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 3070 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
3070 YL005
Hook-up Wire 3070 YL005
3070 YELLOW 100 FT

3070 YELLOW 100 FT

Buy Now
Hook Up Wire - 333565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
333565
Hook Up Wire 333565
Alpha Wire 3070 YL005 Hook Up Wire

Alpha Wire 3070 YL005 Hook Up Wire

Supplier's Site
3070 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft - ALP3070-YL005 - Lapp Tannehill
Savage, MN, United States
3070 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
ALP3070-YL005
3070 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft ALP3070-YL005
Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 3070 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3070 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Alpha Wire's UL 1015 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 100ft, 3070 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 3070 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1015 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.088 INSULATION THICKNESS (IN) : 0.032 TEMPERATURE : -40°F to +221°F -40°C to +105°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved ADDITIONAL STANDARDS : CA Prop 65|CE Conformance|UL MTW|UL AWM CSA TYPE : CSA TEW 105

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 3070 YL005 333565 ALP3070-YL005
Product Name Hook-up Wire Hook Up Wire 3070 YL005 - Alpha Wire UL 1015 PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Yellow - 100ft
Approvals UL Listing Mark; Ul listed CSA Mark (US, NRTL/C); UL Listing Mark; CSA TEW 105
Nominal Diameter 0.0882 inch (2.24 mm) 0.0880 inch (2.24 mm)
Wire Conductor Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details