Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire 3070 WH005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire - 92F9994 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire
92F9994
Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire 92F9994
HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9994
Product Name Hook Up Wire, 100Ft, 24Awg Copper, White; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details