The Hook Up Wire, 1000Ft, 24Awg Copper White, features a PVC jacket and is designed for a variety of electrical applications. It has a conductor size of 24 AWG with a nominal insulation wall thickness of 0.032 inches. The wire is rated for a maximum operating temperature of 105°C and a voltage rating of 600 VRMS. It complies with several industry standards, including UL AWM/STYLE 1015 and CSA AWM I A/B, ensuring its suitability for various environments. The wire is also RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The product is packaged in a continuous length of 1000 feet, making it suitable for larger projects.
HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 92F9331 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |