Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 3070 GR005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire - 92F9985 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
92F9985
Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire 92F9985
HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER, GREEN; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:24AWG; Conductor Area CSA:0.229mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F9985
Product Name Hook Up Wire, 100Ft, 24Awg Copper, Green; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details