Alpha Wire Circular Cable Assemblies 305DCFS NC032

Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet
Description
Cable Assembly 1.64' (500.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 305DCFSNC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
305DCFSNC032-ND
Circular Cable Assemblies 305DCFSNC032-ND
Cable Assembly 1.64' (500.00mm)

Cable Assembly 1.64' (500.00mm)

Buy Now Datasheet
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire - 01AC3151 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire
01AC3151
Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire 01AC3151
SENSOR CORD, 4P, M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

SENSOR CORD, 4P, M12 PLUG-FREE END, 0.5M; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:4 Positions; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:ALPHA CONNECT Series RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Circular Cable Assemblies - 305DCFS NC032 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
305DCFS NC032
Cable Assemblies - Circular Cable Assemblies 305DCFS NC032
CBL CIRC 4POS MALE TO WIRE 1.64'

CBL CIRC 4POS MALE TO WIRE 1.64'

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 305DCFSNC032-ND 01AC3151 305DCFS NC032
Product Name Circular Cable Assemblies Sensor Cord, 4P, M12 Plug-Free End, 0.5M; Connector Type A Alpha Wire Cable Assemblies - Circular Cable Assemblies
Cable Length 1.64 ft (5 dm) 1.64 ft (5 dm) 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details