Alpha Wire Hook Up Wire 100Ft 16Awg Cu White/violet; Jacket Material Alpha Wire 3057 WV005

Description
HOOK UP WIRE 100FT 16AWG CU WHITE/VIOLET; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE 100FT 16AWG CU WHITE/VIOLET; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire 100Ft 16Awg Cu White/violet; Jacket Material Alpha Wire - 02F8352 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire 100Ft 16Awg Cu White/violet; Jacket Material Alpha Wire
02F8352
Hook Up Wire 100Ft 16Awg Cu White/violet; Jacket Material Alpha Wire 02F8352
HOOK UP WIRE 100FT 16AWG CU WHITE/VIOLET; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE 100FT 16AWG CU WHITE/VIOLET; Jacket Material:PVC; Jacket Color:Purple, White; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8352
Product Name Hook Up Wire 100Ft 16Awg Cu White/violet; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Mini SAS HD 4i Cable Assemblies - SFF-8643 - Rego Electronics Inc.
Specs
Application Computer
Product Type SAS Cable; ATA / SATA
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details