Alpha Wire Hook Up Wire, 1000Ft 16Awg Copper, White/violet; Jacket Material Alpha Wire 3057 WV001

Description
HOOK UP WIRE, 1000FT 16AWG COPPER, WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 1000FT 16AWG COPPER, WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 1000Ft 16Awg Copper, White/violet; Jacket Material Alpha Wire - 89K8176 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 1000Ft 16Awg Copper, White/violet; Jacket Material Alpha Wire
89K8176
Hook Up Wire, 1000Ft 16Awg Copper, White/violet; Jacket Material Alpha Wire 89K8176
HOOK UP WIRE, 1000FT 16AWG COPPER, WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°CRoHS Compliant: Yes

HOOK UP WIRE, 1000FT 16AWG COPPER, WHITE/VIOLET; Jacket Material:PVC; Jacket Color:White, Purple; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 89K8176
Product Name Hook Up Wire, 1000Ft 16Awg Copper, White/violet; Jacket Material Alpha Wire
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details